POSITAL TILTIX 1 Axis inclinometer: CANopen interface, Dynamic / Accelerometer + Gyroscope technology and IP68 / IP69K protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | AKS-360-1-CA01-VK2-PL |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Tilt Range | 360 degrees |
| Number of Axes | 1 |