POSITAL TILTIX Pitch, Roll inclinometer: Analog, Voltage 0 – 10 V interface, Static / Accelerometer technology and IP68 / IP69K protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | ACS-180-E-AV20-HK3-PQ |
| Product Name | inclinometers |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Supply Voltage | 10 to 30 volts |