Fox Electronics, Inc. FORK, TUNING; 32.768; -0.04 PPM (MAX.);3 PPM /YR (MAX.) @25 DEGC; 12.5 PF NC26LF-327

Description
Features: Cold Weld Design Long Term Stability Frequency Tolerance: ±20 ppm @ 25°C Turnover Temperature Range: +20°C to +30°C Operating Temperature Range: –20°C to +60°C Equivalent Series Resistance: NC26: 50 kω, NC38: 35 kω Load Capacitance: 12.5 pF (Standard) Insulation Resistance @ 100 VDC: 500 Mω Drive Level: 1.0 μW Aging Per Year: ±3 ppm
Description
Features: Cold Weld Design Long Term Stability Frequency Tolerance: ±20 ppm @ 25°C Turnover Temperature Range: +20°C to +30°C Operating Temperature Range: –20°C to +60°C Equivalent Series Resistance: NC26: 50 kω, NC38: 35 kω Load Capacitance: 12.5 pF (Standard) Insulation Resistance @ 100 VDC: 500 Mω Drive Level: 1.0 μW Aging Per Year: ±3 ppm

Suppliers

Company
Product
Description
Supplier Links
FORK, TUNING; 32.768; -0.04 PPM (MAX.);3 PPM /YR (MAX.) @25 DEGC; 12.5 PF - 70025667 - Allied Electronics, Inc.
Fort Worth, TX, USA
FORK, TUNING; 32.768; -0.04 PPM (MAX.);3 PPM /YR (MAX.) @25 DEGC; 12.5 PF
70025667
FORK, TUNING; 32.768; -0.04 PPM (MAX.);3 PPM /YR (MAX.) @25 DEGC; 12.5 PF 70025667
Features: Cold Weld Design Long Term Stability Frequency Tolerance: ±20 ppm @ 25°C Turnover Temperature Range: +20°C to +30°C Operating Temperature Range: –20°C to +60°C Equivalent Series Resistance: NC26: 50 kω, NC38: 35 kω Load Capacitance: 12.5 pF (Standard) Insulation Resistance @ 100 VDC: 500 Mω Drive Level: 1.0 μW Aging Per Year: ±3 ppm

Features:

  • Cold Weld Design
  • Long Term Stability
  • Frequency Tolerance: ±20 ppm @ 25°C
  • Turnover Temperature Range: +20°C to +30°C
  • Operating Temperature Range: –20°C to +60°C
  • Equivalent Series Resistance: NC26: 50 kΩ, NC38: 35 kΩ
  • Load Capacitance: 12.5 pF (Standard)
  • Insulation Resistance @ 100 VDC: 500 MΩ
  • Drive Level: 1.0 μW
  • Aging Per Year: ±3 ppm
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025667
Product Name FORK, TUNING; 32.768; -0.04 PPM (MAX.);3 PPM /YR (MAX.) @25 DEGC; 12.5 PF
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC685DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details