Fox Electronics, Inc. Oscillator, 1Mhz, 5 X 3.2Mm, Hcmos; Frequency Nom Fox Electronics FXO-HC536R-1

Description
OSCILLATOR, 1MHZ, 5 X 3.2MM, HCMOS; Frequency Nom:1MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:FXO-HC53 Series; Operating Temperature Min:-40°C; Frequency:1MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 1MHZ, 5 X 3.2MM, HCMOS; Frequency Nom:1MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:FXO-HC53 Series; Operating Temperature Min:-40°C; Frequency:1MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 1Mhz, 5 X 3.2Mm, Hcmos; Frequency Nom Fox Electronics - 15P1718 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1Mhz, 5 X 3.2Mm, Hcmos; Frequency Nom Fox Electronics
15P1718
Oscillator, 1Mhz, 5 X 3.2Mm, Hcmos; Frequency Nom Fox Electronics 15P1718
OSCILLATOR, 1MHZ, 5 X 3.2MM, HCMOS; Frequency Nom:1MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:FXO-HC53 Series; Operating Temperature Min:-40°C; Frequency:1MHz RoHS Compliant: Yes

OSCILLATOR, 1MHZ, 5 X 3.2MM, HCMOS; Frequency Nom:1MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:FXO-HC53 Series; Operating Temperature Min:-40°C; Frequency:1MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 15P1718
Product Name Oscillator, 1Mhz, 5 X 3.2Mm, Hcmos; Frequency Nom Fox Electronics
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI100T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details