Fox Electronics, Inc. Oscillators - FVXO-PC73BR-153.6 FVXO-PC73BR-153.6

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138507-FVXO-PC73BR- 153.6 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 153.6 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138507-FVXO-PC73BR- 153.6 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 153.6 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FVXO-PC73BR-153.6 - 1138507-FVXO-PC73BR-153.6 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FVXO-PC73BR-153.6
1138507-FVXO-PC73BR-153.6
Oscillators - FVXO-PC73BR-153.6 1138507-FVXO-PC73BR-153.6
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1138507-FVXO-PC73BR- 153.6 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 153.6 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1138507-FVXO-PC73BR-153.6
Packaging: Bulk
Termination: SMD/SMT
Length: 7.493 mm
Frequency: 153.6 MHz
Operating Supply Voltage: 3.3 V
Height: 1.397 mm
Frequency Stability: 50 ppm
Number of Pins: 6
Width: 5.207 mm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1138507-FVXO-PC73BR-153.6
Product Name Oscillators - FVXO-PC73BR-153.6
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TPL5111DDCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-100 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details