Fox Electronics, Inc. Oscillators - FVXO-PC73BR-125 FVXO-PC73BR-125

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150760-FVXO-PC73BR- 125 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 125 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150760-FVXO-PC73BR- 125 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 125 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FVXO-PC73BR-125 - 1150760-FVXO-PC73BR-125 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FVXO-PC73BR-125
1150760-FVXO-PC73BR-125
Oscillators - FVXO-PC73BR-125 1150760-FVXO-PC73BR-125
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150760-FVXO-PC73BR- 125 Packaging: Bulk Termination: SMD/SMT Length: 7.493 mm Frequency: 125 MHz Operating Supply Voltage: 3.3 V Height: 1.397 mm Frequency Stability: 50 ppm Number of Pins: 6 Width: 5.207 mm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Max Supply Current: 120 mA

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150760-FVXO-PC73BR-125
Packaging: Bulk
Termination: SMD/SMT
Length: 7.493 mm
Frequency: 125 MHz
Operating Supply Voltage: 3.3 V
Height: 1.397 mm
Frequency Stability: 50 ppm
Number of Pins: 6
Width: 5.207 mm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Max Supply Current: 120 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1150760-FVXO-PC73BR-125
Product Name Oscillators - FVXO-PC73BR-125
Package / Form Factor Surface Mount; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556N - 025206-NE556N - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-1618-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details