Fox Electronics, Inc. Oscillators FT9CVDPH20.0-T1

Description
20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-1519-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
631-1519-2-ND
Oscillators 631-1519-2-ND
20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-1519-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
631-1519-1-ND
Oscillators 631-1519-1-ND
20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

20MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-1519-2-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510AAA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details