Win Source Part Number: 1284903-FT5HNBPK25.0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: FOX924
Type: TCXO
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
Output: HCMOS
Frequency Stability: ±2.5ppm
Current - Supply (Max): 6mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fox Electronics
Other Names: FOX924B-25,FT5HNBPK2
25MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
25MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
25MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1284903-FT5HNBPK25.0-T1 | 631-FT5HNBPK25.0-T1TR-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | TCXO; TCXO | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 2.5 ppm | 2.5 ppm |