Fox Electronics, Inc. Oscillators FT5HNBPK20.0-T1

Description
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5HNBPK20.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK20.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK20.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Oscillators
Crystals, Oscillators, Resonators -Oscillators
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators -Oscillators Series: FOX924 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: TCXO Frequency: 20 MHz Output: HCMOS Voltage - Supply: 3.3V Frequency Stability: ±2.5ppm

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators -Oscillators
Series: FOX924
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: TCXO
Frequency: 20 MHz
Output: HCMOS
Voltage - Supply: 3.3V
Frequency Stability: ±2.5ppm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 631-FT5HNBPK20.0-T1TR-ND
Product Name Oscillators Crystals, Oscillators, Resonators -Oscillators
Oscillator Type TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VOLTAGE CONT OSC / RoHS ESD-P - POS-2120W+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details