Fox Electronics, Inc. Oscillators FT5HNBPK19.44-T1

Description
19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5HNBPK19.44-T1TR-ND - DigiKey
Thief River Falls, MN, United States
19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK19.44-T1CT-ND - DigiKey
Thief River Falls, MN, United States
19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK19.44-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

19.44MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FT5HNBPK19.44-T1TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
4 Pin Oscillator TV21 - TV21-33020S-40.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV21
Frequency 40 MHz
View Details
Oscillators - 500DNBB100M000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details