14.7456MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
14.7456MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
14.7456MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
XTAL OSC TCXO 14.7456MHZ HCMOS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 631-FT5HNBPK14.7456-T1TR-ND | FT5HNBPK14.7456-T1 |
| Product Name | Oscillators | Oscillators |
| Oscillator Type | TCXO | TCXO; TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Frequency Stability | 2.5 ppm | 2.5 ppm |