Fox Electronics, Inc. Oscillators FT5HNBPK12.288-T1

Description
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5HNBPK12.288-T1TR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK12.288-T1CT-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK12.288-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FT5HNBPK12.288-T1TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA125M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details