Fox Electronics, Inc. Oscillators FT5HNBPK10.0-T1

Description
10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5HNBPK10.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK10.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5HNBPK10.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Oscillators
Crystals, Oscillators, Resonators- Oscillators
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators- Oscillators Series: FOX924 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: TCXO Frequency: 10 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators- Oscillators
Series: FOX924
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: TCXO
Frequency: 10 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now
Oscillators FT5HNBPK10.0-T1
XTAL OSC TCXO 10.0000MHZ HCMOS

XTAL OSC TCXO 10.0000MHZ HCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 631-FT5HNBPK10.0-T1DKR-ND FT5HNBPK10.0-T1
Product Name Oscillators Crystals, Oscillators, Resonators- Oscillators Oscillators
Oscillator Type TCXO TCXO; TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 2.5 ppm 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - JTOS-300P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
MEMS Oscillators - 1921206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details