Fox Electronics, Inc. Oscillators FT5CNDPK26.0-T1

Description
26MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FT5CNDPK26.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

26MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FT5CNDPK26.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 26.0000MHZ SNWV

XTAL OSC TCXO 26.0000MHZ SNWV

Buy Now Datasheet
Oscillators - 631-FT5CNDPK26.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC TCXO 26.0000MHZ SNWV

XTAL OSC TCXO 26.0000MHZ SNWV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FT5CNDPK26.0-T1TR-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 2.5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
4 Pin Oscillator TX32 - TX32-33025S-26.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 26 MHz
View Details
Oscillators - 863-510BBA000178AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details