Fox Electronics, Inc. Crystals - FSR327 FSR327

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156068-FSR327 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156068-FSR327 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FSR327 - 1156068-FSR327 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FSR327
1156068-FSR327
Crystals - FSR327 1156068-FSR327
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156068-FSR327 Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156068-FSR327
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1156068-FSR327
Product Name Crystals - FSR327
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details