Fox Electronics, Inc. Crystals - FSMLF327 FSMLF327

Description
Manufacturer: Fox Electronics Win Source Part Number: 1040220-FSMLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.140" (3.56mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.410" L x 0.160" W (10.41mm x 4.06mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 1040220-FSMLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.140" (3.56mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.410" L x 0.160" W (10.41mm x 4.06mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FSMLF327 - 1040220-FSMLF327 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FSMLF327
1040220-FSMLF327
Crystals - FSMLF327 1040220-FSMLF327
Manufacturer: Fox Electronics Win Source Part Number: 1040220-FSMLF327 Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.140" (3.56mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.410" L x 0.160" W (10.41mm x 4.06mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Clock & Timing

Manufacturer: Fox Electronics
Win Source Part Number: 1040220-FSMLF327
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Height - Seated (Max): 0.140" (3.56mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
ESR: 50 kOhm
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.410" L x 0.160" W (10.41mm x 4.06mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing

Buy Now Datasheet
FORK, TUNING; 32.768; + 20 PPM; -0.04 PPM; 3 PPM /YR (MAX.) @25 DEGC; 12.5 PF - 70025664 - Allied Electronics, Inc.
Fort Worth, TX, USA
FORK, TUNING; 32.768; + 20 PPM; -0.04 PPM; 3 PPM /YR (MAX.) @25 DEGC; 12.5 PF
70025664
FORK, TUNING; 32.768; + 20 PPM; -0.04 PPM; 3 PPM /YR (MAX.) @25 DEGC; 12.5 PF 70025664
Features: 3.56 mm Height Pb Free Frequency Tolerance: ±20 ppm @ 25°C Frequency Stability Temperature Coefficient: –0.04 ppm/(δ°C) Turnover Temperature Range: +20°C to +30°C° Operating Temperature Range: –40°C to +85°C° Equivalent Series Resistance: 50 kω Load Capacitance: 12.5 pF (Standard) Insulation Resistance @ 100 VDC: 500 Mω Drive Level: 1.0 μW Aging Per Year: ±3 ppm

Features:

  • 3.56 mm Height
  • Pb Free
  • Frequency Tolerance: ±20 ppm @ 25°C
  • Frequency Stability Temperature Coefficient: –0.04 ppm/(Δ°C)
  • Turnover Temperature Range: +20°C to +30°C°
  • Operating Temperature Range: –40°C to +85°C°
  • Equivalent Series Resistance: 50 kΩ
  • Load Capacitance: 12.5 pF (Standard)
  • Insulation Resistance @ 100 VDC: 500 MΩ
  • Drive Level: 1.0 μW
  • Aging Per Year: ±3 ppm
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Crystals Crystals
Product Number 1040220-FSMLF327 70025664
Product Name Crystals - FSMLF327 FORK, TUNING; 32.768; + 20 PPM; -0.04 PPM; 3 PPM /YR (MAX.) @25 DEGC; 12.5 PF
Package / Form Factor Surface Mount Surface Mount
Frequency 0.0328 MHz 32.77 MHz
Frequency Tolerance 20 %
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystals - 50-ECS-120-12-33B2-JGP-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details