Fox Electronics, Inc. Crystals - FQ3225B-12.000 FQ3225B-12.000

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108741-FQ3225B-12.0 00 Length: 3.2004 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ω Height: 1.0922 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 20 pF Width: 2.4892 mm Categories: Crystals Case / Package: SMD/SMT Alternative Parts (Cross-Reference): FQ3225B12.000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108741-FQ3225B-12.0 00 Length: 3.2004 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ω Height: 1.0922 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 20 pF Width: 2.4892 mm Categories: Crystals Case / Package: SMD/SMT Alternative Parts (Cross-Reference): FQ3225B12.000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FQ3225B-12.000 - 1108741-FQ3225B-12.000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FQ3225B-12.000
1108741-FQ3225B-12.000
Crystals - FQ3225B-12.000 1108741-FQ3225B-12.000
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108741-FQ3225B-12.0 00 Length: 3.2004 mm Frequency: 12 MHz ESR (Equivalent Series Resistance): 120 Ω Height: 1.0922 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 20 pF Width: 2.4892 mm Categories: Crystals Case / Package: SMD/SMT Alternative Parts (Cross-Reference): FQ3225B12.000; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -10 °C Max Operating Temperature: 70 °C

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108741-FQ3225B-12.000
Length: 3.2004 mm
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 120 Ω
Height: 1.0922 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 20 pF
Width: 2.4892 mm
Categories: Crystals
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): FQ3225B12.000;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1108741-FQ3225B-12.000
Product Name Crystals - FQ3225B-12.000
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 12 MHz
Frequency Tolerance 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33B2-CES-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details