Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FPXLF250F-20

Description
Win Source Part Number: 1182178-FPXLF250F-20 Category: Crystals, Oscillators, Resonators>Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Alternative Parts (Cross-Reference): FPXLF250F-20.; FPXLF250F20; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Fox Electronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1182178-FPXLF250F-20 Category: Crystals, Oscillators, Resonators>Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Alternative Parts (Cross-Reference): FPXLF250F-20.; FPXLF250F20; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Fox Electronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1182178-FPXLF250F-20 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1182178-FPXLF250F-20
Crystals, Oscillators, Resonators - Crystals 1182178-FPXLF250F-20
Win Source Part Number: 1182178-FPXLF250F-20 Category: Crystals, Oscillators, Resonators>Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Alternative Parts (Cross-Reference): FPXLF250F-20.; FPXLF250F20; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Fox Electronics Product Status: Obsolete

Win Source Part Number: 1182178-FPXLF250F-20
Category: Crystals, Oscillators, Resonators>Crystals
Series: FPXLF
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm)
Alternative Parts (Cross-Reference): FPXLF250F-20.; FPXLF250F20;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Fox Electronics
Product Status: Obsolete

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals
Product Number 1182178-FPXLF250F-20 FPXLF250F-20
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC238-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details