Fox Electronics, Inc. Crystals FPXLF200-20

Description
CRYSTAL 20.0000MHZ 20PF SMD
Description
CRYSTAL 20.0000MHZ 20PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals FPXLF200-20
CRYSTAL 20.0000MHZ 20PF SMD

CRYSTAL 20.0000MHZ 20PF SMD

Supplier's Site
MICROPROCESSOR, CRYSTAL; 20 MHZ; + 50 PPM @ DEGC; 7 PF (MAX.); SERIES; -10 DE - 70025660 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROPROCESSOR, CRYSTAL; 20 MHZ; + 50 PPM @ DEGC; 7 PF (MAX.); SERIES; -10 DE
70025660
MICROPROCESSOR, CRYSTAL; 20 MHZ; + 50 PPM @ DEGC; 7 PF (MAX.); SERIES; -10 DE 70025660
Features: Fundamental to 30 MHz Frequency Tolerance: ±50 ppm @ 25°C Operating Temperature Range: –10°C to +70°C Drive Level: 0.1 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available Tape-and-Reel (1,000 Pieces Std.) Available. Contact Your Local Allied Sales Representative

Features:

  • Fundamental to 30 MHz
  • Frequency Tolerance: ±50 ppm @ 25°C
  • Operating Temperature Range: –10°C to +70°C
  • Drive Level: 0.1 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
  • Tape-and-Reel (1,000 Pieces Std.) Available. Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Crystals Crystals
Product Number FPXLF200-20 70025660
Product Name Crystals MICROPROCESSOR, CRYSTAL; 20 MHZ; + 50 PPM @ DEGC; 7 PF (MAX.); SERIES; -10 DE
Package / Form Factor Surface Mount; Surface Mount Surface Mount
Frequency 20 MHz 20 MHz
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6720309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details