Fox Electronics, Inc. Crystals, Oscillators, Resonators - Crystals FPXLF160-20

Description
Win Source Part Number: 1340567-FPXLF160-20 Category: Crystals, Oscillators, Resonators - Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340567-FPXLF160-20 Category: Crystals, Oscillators, Resonators - Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1340567-FPXLF160-20 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1340567-FPXLF160-20
Crystals, Oscillators, Resonators - Crystals 1340567-FPXLF160-20
Win Source Part Number: 1340567-FPXLF160-20 Category: Crystals, Oscillators, Resonators - Crystals Series: FPXLF Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Height - Seated (Max): 0.146" (3.70mm) Standard Package: 1,000 Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Fox Electronics Product Status: Obsolete

Win Source Part Number: 1340567-FPXLF160-20
Category: Crystals, Oscillators, Resonators - Crystals
Series: FPXLF
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm)
Height - Seated (Max): 0.146" (3.70mm)
Standard Package: 1,000
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Fox Electronics
Product Status: Obsolete

Buy Now Datasheet
Crystals FPXLF160-20
CRYSTAL 16.0000MHZ 20PF SMD

CRYSTAL 16.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1340567-FPXLF160-20 FPXLF160-20
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 8136236P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 1473-SIT1602BC-71-33E-20.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers