Fox Electronics, Inc. Crystals FPXLF100-20

Description
10MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FPXLF100-20-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

10MHz ±50ppm Crystal 20pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FPXLF100-20
CRYSTAL 10.0000MHZ 20PF SMD

CRYSTAL 10.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FPXLF100-20-ND FPXLF100-20
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details