Fox Electronics, Inc. Crystals FPXLF036S

Description
3.579545MHz ±50ppm Crystal 18pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
3.579545MHz ±50ppm Crystal 18pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FPXLF036S-ND - DigiKey
Thief River Falls, MN, United States
3.579545MHz ±50ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

3.579545MHz ±50ppm Crystal 18pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FPXLF036S - 1039530-FPXLF036S - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FPXLF036S
1039530-FPXLF036S
Crystals - FPXLF036S 1039530-FPXLF036S
Manufacturer: Fox Electronics Win Source Part Number: 1039530-FPXLF036S Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.146" (3.70mm) Mounting: SMD (SMT) Frequency: 3.579545MHz Frequency Stability: ±50ppm ESR: 200 Ohm Frequency Tolerance: ±50ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fox Electronics
Win Source Part Number: 1039530-FPXLF036S
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.146" (3.70mm)
Mounting: SMD (SMT)
Frequency: 3.579545MHz
Frequency Stability: ±50ppm
ESR: 200 Ohm
Frequency Tolerance: ±50ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Dimension: 0.492" L x 0.181" W (12.50mm x 4.60mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Crystals FPXLF036S
CRYSTAL 3.579545MHZ 18PF SMD

CRYSTAL 3.579545MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number FPXLF036S-ND 1039530-FPXLF036S FPXLF036S
Product Name Crystals Crystals - FPXLF036S Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-14.7456-18-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 14.75 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal Low ESR - CM7V-T1A Low ESR - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details