Fox Electronics, Inc. Crystals FPXLF0368S

Description
3.6864MHz ±50ppm Crystal Series 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal Series 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FPXLF0368S-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal Series 200 Ohms 4-SMD, No Lead

3.6864MHz ±50ppm Crystal Series 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FPXLF0368S
CRYSTAL 3.6864MHZ SERIES SMD

CRYSTAL 3.6864MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FPXLF0368S-ND FPXLF0368S
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details