Fox Electronics, Inc. Crystals FPXLF0368-20

Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 3.60mm pitch
Request a Quote Datasheet
Description
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 3.60mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-1208-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 3.60mm pitch

3.6864MHz ±50ppm Crystal 20pF 200 Ohms 4-SOJ, 3.60mm pitch

Buy Now Datasheet
CRYSTAL; 3.686400 MHZ; + 50 PPM @ 25 DEGC; 20 PF; 200 OHMS; -10 DEGC; DEGC - 70025640 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 3.686400 MHZ; + 50 PPM @ 25 DEGC; 20 PF; 200 OHMS; -10 DEGC; DEGC
70025640
CRYSTAL; 3.686400 MHZ; + 50 PPM @ 25 DEGC; 20 PF; 200 OHMS; -10 DEGC; DEGC 70025640
Features: Fundamental to 30 MHz Frequency Tolerance: ±50 ppm @ 25°C Operating Temperature Range: –10°C to +70°C Drive Level: 0.1 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available Tape-and-Reel (1,000 Pieces Std.) Available. Contact Your Local Allied Sales Representative

Features:

  • Fundamental to 30 MHz
  • Frequency Tolerance: ±50 ppm @ 25°C
  • Operating Temperature Range: –10°C to +70°C
  • Drive Level: 0.1 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
  • Tape-and-Reel (1,000 Pieces Std.) Available. Contact Your Local Allied Sales Representative
Supplier's Site
CRYSTAL 3.6864MHZ 20PF SMD

CRYSTAL 3.6864MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 631-1208-2-ND 70025640 FPXLF0368-20
Product Name Crystals CRYSTAL; 3.686400 MHZ; + 50 PPM @ 25 DEGC; 20 PF; 200 OHMS; -10 DEGC; DEGC Crystals
Package / Form Factor Surface Mount; 4-SOJ, 3.60mm pitch Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 100 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-8.000-18-1020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details