Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162693-FPX120
Termination: SMD/SMT
Length: 12.5 mm
Tolerance: 0.005 %
Frequency: 12 MHz
Height: 3.7 mm
Frequency Stability: 50 ppm
Load Capacitance: 7 pF
Width: 4.6 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162693-FPX120 |
| Product Name | Custom Parts - Custom Parts (E - I) - FPX120 |