Fox Electronics, Inc. Crystals - FOXSLF/245F-20 FOXSLF/245F-20

Description
Manufacturer: Fox Electronics Win Source Part Number: 1093517-FOXSLF/245F- 20 Packaging: Bulk Type: MHz Crystal Height - Seated (Max): 0.142" (3.60mm) Mounting: Through Hole Frequency: 24.576MHz Frequency Stability: ±50ppm ESR: 30 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 1093517-FOXSLF/245F- 20 Packaging: Bulk Type: MHz Crystal Height - Seated (Max): 0.142" (3.60mm) Mounting: Through Hole Frequency: 24.576MHz Frequency Stability: ±50ppm ESR: 30 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FOXSLF/245F-20 - 1093517-FOXSLF/245F-20 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FOXSLF/245F-20
1093517-FOXSLF/245F-20
Crystals - FOXSLF/245F-20 1093517-FOXSLF/245F-20
Manufacturer: Fox Electronics Win Source Part Number: 1093517-FOXSLF/245F- 20 Packaging: Bulk Type: MHz Crystal Height - Seated (Max): 0.142" (3.60mm) Mounting: Through Hole Frequency: 24.576MHz Frequency Stability: ±50ppm ESR: 30 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fox Electronics
Win Source Part Number: 1093517-FOXSLF/245F-20
Packaging: Bulk
Type: MHz Crystal
Height - Seated (Max): 0.142" (3.60mm)
Mounting: Through Hole
Frequency: 24.576MHz
Frequency Stability: ±50ppm
ESR: 30 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1093517-FOXSLF/245F-20
Product Name Crystals - FOXSLF/245F-20
Frequency 24.58 MHz
Frequency Stability 50 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.52 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details