Fox Electronics, Inc. MICROPROCESSOR, CRYSTAL; 24 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 30 OHMS (MAX.); HC4 FOXSLF/240F-20

Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
MICROPROCESSOR, CRYSTAL; 24 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 30 OHMS (MAX.); HC4 - 70025617 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROPROCESSOR, CRYSTAL; 24 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 30 OHMS (MAX.); HC4
70025617
MICROPROCESSOR, CRYSTAL; 24 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 30 OHMS (MAX.); HC4 70025617
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Features:

  • Fundamental to 50 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 0.5 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025617
Product Name MICROPROCESSOR, CRYSTAL; 24 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 30 OHMS (MAX.); HC4
Package / Form Factor Through Hole
Frequency 24 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 8150251P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details