Fox Electronics, Inc. Crystals - FOXSLF/160-20 FOXSLF/160-20

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013912-FOXSLF/160-2 0 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 11.35 mm Mounting: SMD (SMT) Tolerance: 0.005 % Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Height: 3.6 mm Frequency Stability: 50 ppm Resistance: 221 kΩ Power Rating: 250 mW Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 4.65 mm Categories: Crystals Case / Package: Axial Alternative Parts (Cross-Reference): ATS16A-E; ATS16A; ATS16B; ECS-160-20-5PX-TR; ECS-160-20-46X; ABLS-16.000MHZ-B4-TF OXSLF/160-20.; FOXSLF160-20; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Series Resistance: 40 Ω REACH SVHC: No SVHC Lead Pitch: 4.88 mm
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013912-FOXSLF/160-2 0 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 11.35 mm Mounting: SMD (SMT) Tolerance: 0.005 % Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Height: 3.6 mm Frequency Stability: 50 ppm Resistance: 221 kΩ Power Rating: 250 mW Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 4.65 mm Categories: Crystals Case / Package: Axial Alternative Parts (Cross-Reference): ATS16A-E; ATS16A; ATS16B; ECS-160-20-5PX-TR; ECS-160-20-46X; ABLS-16.000MHZ-B4-TF OXSLF/160-20.; FOXSLF160-20; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Series Resistance: 40 Ω REACH SVHC: No SVHC Lead Pitch: 4.88 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FOXSLF/160-20 - 1013912-FOXSLF/160-20 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FOXSLF/160-20
1013912-FOXSLF/160-20
Crystals - FOXSLF/160-20 1013912-FOXSLF/160-20
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013912-FOXSLF/160-2 0 Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 11.35 mm Mounting: SMD (SMT) Tolerance: 0.005 % Frequency: 16 MHz ESR (Equivalent Series Resistance): 40 Ω Height: 3.6 mm Frequency Stability: 50 ppm Resistance: 221 kΩ Power Rating: 250 mW Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Width: 4.65 mm Categories: Crystals Case / Package: Axial Alternative Parts (Cross-Reference): ATS16A-E; ATS16A; ATS16B; ECS-160-20-5PX-TR; ECS-160-20-46X; ABLS-16.000MHZ-B4-TF OXSLF/160-20.; FOXSLF160-20; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 4.65 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Series Resistance: 40 Ω REACH SVHC: No SVHC Lead Pitch: 4.88 mm

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013912-FOXSLF/160-20
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 11.35 mm
Mounting: SMD (SMT)
Tolerance: 0.005 %
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 40 Ω
Height: 3.6 mm
Frequency Stability: 50 ppm
Resistance: 221 kΩ
Power Rating: 250 mW
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Width: 4.65 mm
Categories: Crystals
Case / Package: Axial
Alternative Parts (Cross-Reference): ATS16A-E; ATS16A; ATS16B; ECS-160-20-5PX-TR; ECS-160-20-46X; ABLS-16.000MHZ-B4-TFOXSLF/160-20.; FOXSLF160-20;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 4.65 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Series Resistance: 40 Ω
REACH SVHC: No SVHC
Lead Pitch: 4.88 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1013912-FOXSLF/160-20
Product Name Crystals - FOXSLF/160-20
Package / Form Factor Surface Mount; Axial
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACA85M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details