Fox Electronics, Inc. CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 80 OHMS; -20 DEGC; 70 DEGC; HC49S FOXSLF/080-20

Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 80 OHMS; -20 DEGC; 70 DEGC; HC49S - 70025607 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 80 OHMS; -20 DEGC; 70 DEGC; HC49S
70025607
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 80 OHMS; -20 DEGC; 70 DEGC; HC49S 70025607
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Features:

  • Fundamental to 50 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 0.5 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025607
Product Name CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 80 OHMS; -20 DEGC; 70 DEGC; HC49S
Package / Form Factor Through Hole
Frequency 8 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-MS3V-T1R-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details