Fox Electronics, Inc. CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 150 OHMS; -20 DEGC; DEGC FOXSLF/040A

Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 150 OHMS; -20 DEGC; DEGC - 70025604 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 150 OHMS; -20 DEGC; DEGC
70025604
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 150 OHMS; -20 DEGC; DEGC 70025604
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Features:

  • Fundamental to 50 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 0.5 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025604
Product Name CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 150 OHMS; -20 DEGC; DEGC
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X024-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 216314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details