Fox Electronics, Inc. CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 150 OHMS; -20 DEGC; DEGC FOXSLF/040

Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 150 OHMS; -20 DEGC; DEGC - 70025603 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 150 OHMS; -20 DEGC; DEGC
70025603
CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 150 OHMS; -20 DEGC; DEGC 70025603
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Features:

  • Fundamental to 50 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 0.5 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025603
Product Name CRYSTAL; 4.000000 MHZ; + 30 PPM @ 25 DEGC; 20 PF; 150 OHMS; -20 DEGC; DEGC
Package / Form Factor Through Hole
Frequency 4 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1983 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
View Details
Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details