Fox Electronics, Inc. Crystal; 3.579545 MHz; + 30 ppm @ 25 degC; 18 pF; 200 Ohms; -20 degC; degC FOXSLF/036S

Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Description
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
Crystal; 3.579545 MHz; + 30 ppm @ 25 degC; 18 pF; 200 Ohms; -20 degC; degC - 70025553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crystal; 3.579545 MHz; + 30 ppm @ 25 degC; 18 pF; 200 Ohms; -20 degC; degC
70025553
Crystal; 3.579545 MHz; + 30 ppm @ 25 degC; 18 pF; 200 Ohms; -20 degC; degC 70025553
Features: Fundamental to 50 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 0.5 mW Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available

Features:

  • Fundamental to 50 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 0.5 mW
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025553
Product Name Crystal; 3.579545 MHz; + 30 ppm @ 25 degC; 18 pF; 200 Ohms; -20 degC; degC
Package / Form Factor Through Hole
Frequency 3.58 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-30B-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details