Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167665-FOXSDLF/250F
-20/TR Frequency: 25 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): FOXSDLF/250-F-20/TR; FOXSDLF/250F-20 TR; FOXSDLF/250F-20-TR; FOXSDLF/250F-20TR; FOXSDLF/250F20/TR; FOXSDLF250-F-20TR; FOXSDLF250F-20 TR; FOXSDLF250F-20 TR.; FOXSDLF250F-20-TR; FOXSDLF250F-20/TR; FOXSDLF250F-20TR; FOXSDLF250F20 TR; FOXSDLF250F20/TR; FOXSDLF250F20TR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 30 Ω Max Operating Temperature: 70 °C
Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167665-FOXSDLF/250F-20/TR
Frequency: 25 MHz
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): FOXSDLF/250-F-20/TR; FOXSDLF/250F-20 TR; FOXSDLF/250F-20-TR; FOXSDLF/250F-20TR; FOXSDLF/250F20/TR; FOXSDLF250-F-20TR; FOXSDLF250F-20 TR; FOXSDLF250F-20 TR.; FOXSDLF250F-20-TR; FOXSDLF250F-20/TR; FOXSDLF250F-20TR; FOXSDLF250F20 TR; FOXSDLF250F20/TR; FOXSDLF250F20TR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 30 Ω
Max Operating Temperature: 70 °C