Fox Electronics, Inc. Crystals - FOXSDLF/100-20/TR FOXSDLF/100-20/TR

Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006974-FOXSDLF/100- 20/TR Frequency: 10 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ECS-100-S-5PX-TR; ECS-100-20-5PX-TR; ATS10ASM-1E; ATS10ASM-1; ECS-100-S-5P-TR; ABLS-10.000MHZ-B4-TF OXSDLF/100-20 TR; FOXSDLF/100-20TR; FOXSDLF100-20TR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω
Request a Quote
Description
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006974-FOXSDLF/100- 20/TR Frequency: 10 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ECS-100-S-5PX-TR; ECS-100-20-5PX-TR; ATS10ASM-1E; ATS10ASM-1; ECS-100-S-5P-TR; ABLS-10.000MHZ-B4-TF OXSDLF/100-20 TR; FOXSDLF/100-20TR; FOXSDLF100-20TR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - FOXSDLF/100-20/TR - 1006974-FOXSDLF/100-20/TR - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FOXSDLF/100-20/TR
1006974-FOXSDLF/100-20/TR
Crystals - FOXSDLF/100-20/TR 1006974-FOXSDLF/100-20/TR
Manufacturer: Fox Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006974-FOXSDLF/100- 20/TR Frequency: 10 MHz Frequency Stability: 50 ppm Frequency Tolerance: 0.003 % Load Capacitance: 20 pF Number of Pins: 2 Categories: Crystals Alternative Parts (Cross-Reference): ECS-100-S-5PX-TR; ECS-100-20-5PX-TR; ATS10ASM-1E; ATS10ASM-1; ECS-100-S-5P-TR; ABLS-10.000MHZ-B4-TF OXSDLF/100-20 TR; FOXSDLF/100-20TR; FOXSDLF100-20TR; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Series Resistance: 60 Ω

Manufacturer: Fox Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006974-FOXSDLF/100-20/TR
Frequency: 10 MHz
Frequency Stability: 50 ppm
Frequency Tolerance: 0.003 %
Load Capacitance: 20 pF
Number of Pins: 2
Categories: Crystals
Alternative Parts (Cross-Reference): ECS-100-S-5PX-TR; ECS-100-20-5PX-TR; ATS10ASM-1E; ATS10ASM-1; ECS-100-S-5P-TR; ABLS-10.000MHZ-B4-TFOXSDLF/100-20 TR; FOXSDLF/100-20TR; FOXSDLF100-20TR;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Series Resistance: 60 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1006974-FOXSDLF/100-20/TR
Product Name Crystals - FOXSDLF/100-20/TR
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details