Fox Electronics, Inc. MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); SERIES; -20 DE FOXLF120

Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); SERIES; -20 DE - 70025587 - Allied Electronics, Inc.
Fort Worth, TX, USA
MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); SERIES; -20 DE
70025587
MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); SERIES; -20 DE 70025587
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Features:

  • Fundamental to 40 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 2.0 mW @ 1.8432 to 3 MHz,
    1.0 mW @ 3 to +180 MHz
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages,
    and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025587
Product Name MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); SERIES; -20 DE
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystal, 32.768Khz, 12.5Pf, 5 X 1.9Mm; Frequency Nom Micro Crystal - 94M6637 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details