Fox Electronics, Inc. MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); 20 PF; -20 DEG FOXLF120-20

Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); 20 PF; -20 DEG
70025588
MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); 20 PF; -20 DEG 70025588
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Features:

  • Fundamental to 40 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025588
Product Name MICROPROCESSOR, CRYSTAL; 12 MHZ; + 30 PPM @ DEGC; 7 PF (MAX.); 20 PF; -20 DEG
Package / Form Factor Through Hole
Frequency 12 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 1735696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 1735695 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details