Fox Electronics, Inc. CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 35 OHMS; -20 DEGC; 70 DEGC; HC49U FOXLF080-20

Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 35 OHMS; -20 DEGC; 70 DEGC; HC49U - 70025582 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 35 OHMS; -20 DEGC; 70 DEGC; HC49U
70025582
CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 35 OHMS; -20 DEGC; 70 DEGC; HC49U 70025582
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Features:

  • Fundamental to 40 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025582
Product Name CRYSTAL; 8 MHZ; 30 PPM @ DEGC; 20 PF; 35 OHMS; -20 DEGC; 70 DEGC; HC49U
Package / Form Factor Through Hole
Frequency 8 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystal Oscillators - 7960603P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 16.38 MHz
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details