Fox Electronics, Inc. CRYSTAL,HC49;RESISTANCE WELD,THRU-HOLE;4.194304MHZ;20PF;ESR,100 OHMS FOXLF041

Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CRYSTAL,HC49;RESISTANCE WELD,THRU-HOLE;4.194304MHZ;20PF;ESR,100 OHMS
70025860
CRYSTAL,HC49;RESISTANCE WELD,THRU-HOLE;4.194304MHZ;20PF;ESR,100 OHMS 70025860
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Features:

  • Fundamental to 40 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025860
Product Name CRYSTAL,HC49;RESISTANCE WELD,THRU-HOLE;4.194304MHZ;20PF;ESR,100 OHMS
Package / Form Factor Through Hole
Frequency 4.19 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Units - 6720337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details