Fox Electronics, Inc. CRYSTAL; 2.457600 MHZ; + 30 PPM @ 25 DEGC; 32 PF; 300 OHMS; -20 DEGC; DEGC FOXLF024S

Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Description
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL; 2.457600 MHZ; + 30 PPM @ 25 DEGC; 32 PF; 300 OHMS; -20 DEGC; DEGC - 70025572 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRYSTAL; 2.457600 MHZ; + 30 PPM @ 25 DEGC; 32 PF; 300 OHMS; -20 DEGC; DEGC
70025572
CRYSTAL; 2.457600 MHZ; + 30 PPM @ 25 DEGC; 32 PF; 300 OHMS; -20 DEGC; DEGC 70025572
Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available

Features:

  • Fundamental to 40 MHz
  • Frequency Tolerance: ±30 ppm @ 25°C
  • Operating Temperature Range: –20°C to +70°C
  • Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz
  • Aging Per Year: ±5 ppm
  • Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Crystals
Product Number 70025572
Product Name CRYSTAL; 2.457600 MHZ; + 30 PPM @ 25 DEGC; 32 PF; 300 OHMS; -20 DEGC; DEGC
Package / Form Factor Through Hole
Frequency 2.46 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - ECS-100-18-4B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 1734749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details