Fox Electronics, Inc. Oscillators - FOX924B-25.000 FOX924B-25.000

Description
Manufacturer: Fox Electronics Win Source Part Number: 774692-FOX924B-25.00 0 Series: FOX924 Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Output: HCMOS Frequency Stability: ±2.5ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.059" (1.50mm) Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): EQTD25E3J-25.000M; ES52C5B15N-25.000M; ES52C5B30N-25.000M TR; EQTD25E1E-25.000M TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Win Source Part Number: 774692-FOX924B-25.00 0 Series: FOX924 Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Output: HCMOS Frequency Stability: ±2.5ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.059" (1.50mm) Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): EQTD25E3J-25.000M; ES52C5B15N-25.000M; ES52C5B30N-25.000M TR; EQTD25E1E-25.000M TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FOX924B-25.000 - 774692-FOX924B-25.000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FOX924B-25.000
774692-FOX924B-25.000
Oscillators - FOX924B-25.000 774692-FOX924B-25.000
Manufacturer: Fox Electronics Win Source Part Number: 774692-FOX924B-25.00 0 Series: FOX924 Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 25MHz Operating Supply Voltage: 3.3V Output: HCMOS Frequency Stability: ±2.5ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Maximum): 0.059" (1.50mm) Maximum Supply Current: 6mA Alternative Parts (Cross-Reference): EQTD25E3J-25.000M; ES52C5B15N-25.000M; ES52C5B30N-25.000M TR; EQTD25E1E-25.000M TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fox Electronics
Win Source Part Number: 774692-FOX924B-25.000
Series: FOX924
Packaging: Reel package
Type: TCXO
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 25MHz
Operating Supply Voltage: 3.3V
Output: HCMOS
Frequency Stability: ±2.5ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Maximum): 0.059" (1.50mm)
Maximum Supply Current: 6mA
Alternative Parts (Cross-Reference): EQTD25E3J-25.000M; ES52C5B15N-25.000M; ES52C5B30N-25.000M TR; EQTD25E1E-25.000M TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 774692-FOX924B-25.000
Product Name Oscillators - FOX924B-25.000
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details