Fox Electronics, Inc. Crystal/Oscillator FOX120-20

Description
CRYSTALS, 12MHZ, 20PF, PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 12MHZ NOM.. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTALS, 12MHZ, 20PF, PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 12MHZ NOM.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 202824556 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
202824556
Crystal/Oscillator 202824556
CRYSTALS, 12MHZ, 20PF, PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 12MHZ NOM.. FREE 2 YEAR RADWELL WARRANTY

CRYSTALS, 12MHZ, 20PF, PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 12MHZ NOM.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 202824556
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-125-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.5 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details