Fox Electronics, Inc. Crystal/Oscillator FOX036S

Description
CRYSTAL 3.579545MHZ 18PF -20/-70. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL 3.579545MHZ 18PF -20/-70. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 20912285 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
20912285
Crystal/Oscillator 20912285
CRYSTAL 3.579545MHZ 18PF -20/-70. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL 3.579545MHZ 18PF -20/-70. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 20912285
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-15PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details