Fox Electronics, Inc. Crystals, Oscillators, Resonators - Oscillators FO1HAKBP26.0-T3

Description
Win Source Part Number: 1188317-FO1HAKBP26.0 -T3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Fox Electronics Other Names: 631-FO1HAKBP26.0-T3T R
Request a Quote Datasheet
Description
Win Source Part Number: 1188317-FO1HAKBP26.0 -T3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Fox Electronics Other Names: 631-FO1HAKBP26.0-T3T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1188317-FO1HAKBP26.0-T3 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1188317-FO1HAKBP26.0-T3
Crystals, Oscillators, Resonators - Oscillators 1188317-FO1HAKBP26.0-T3
Win Source Part Number: 1188317-FO1HAKBP26.0 -T3 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Fox Electronics Other Names: 631-FO1HAKBP26.0-T3T R

Win Source Part Number: 1188317-FO1HAKBP26.0-T3
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Fox Electronics
Other Names: 631-FO1HAKBP26.0-T3TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1188317-FO1HAKBP26.0-T3
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602BI-82-33E-74.176000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details