Fox Electronics, Inc. Crystals FKT38EIHD0.032768

Description
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FKT38EIHD0.032768-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 631-FKT38EIHD0.032768-ND FKT38EIHD0.032768
Product Name Crystals Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-24.000-13-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 13 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details