Fox Electronics, Inc. Crystals FKT26EIHD0.032768

Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FKT26EIHD0.032768-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1339512-FKT26EIHD0.032768 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1339512-FKT26EIHD0.032768
Crystals, Oscillators, Resonators - Crystals 1339512-FKT26EIHD0.032768
Win Source Part Number: 1339512-FKT26EIHD0.0 32768 Category: Crystals, Oscillators, Resonators - Crystals Series: NC26LF Type: kHz Crystal (Tuning Fork) Package: Bulk Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 1,000 Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: Cylindrical Can, Radial Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Mfr: Fox Electronics California Prop 65: Warning Information

Win Source Part Number: 1339512-FKT26EIHD0.032768
Category: Crystals, Oscillators, Resonators - Crystals
Series: NC26LF
Type: kHz Crystal (Tuning Fork)
Package: Bulk
Size / Dimension: 0.079" Dia x 0.236" L (2.00mm x 6.00mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 1,000
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 50 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: Cylindrical Can, Radial
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Mfr: Fox Electronics
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number 631-FKT26EIHD0.032768-ND 1339512-FKT26EIHD0.032768
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Through Hole; Cylindrical Can, Radial Cylindrical Can, Radial
Features / Standards Lead-Free
Load Capacitance 12.5 pF
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details
Oscillators - 863-510ACA47M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers