Fox Electronics, Inc. Crystals, Oscillators, Resonators -Crystals FKFSXEIHM0.032768-T3

Description
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators -Crystals Series: FSXLF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Surface Mount Package / Case: 4-SMD, Flat Lead, 3 Leads Size / Dimension: 0.264" L x 0.059" W (6.70mm x 1.50mm)
Request a Quote Datasheet
Description
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators -Crystals Series: FSXLF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Surface Mount Package / Case: 4-SMD, Flat Lead, 3 Leads Size / Dimension: 0.264" L x 0.059" W (6.70mm x 1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators -Crystals Series: FSXLF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Mounting Type: Surface Mount Package / Case: 4-SMD, Flat Lead, 3 Leads Size / Dimension: 0.264" L x 0.059" W (6.70mm x 1.50mm)

Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators -Crystals
Series: FSXLF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, Flat Lead, 3 Leads
Size / Dimension: 0.264" L x 0.059" W (6.70mm x 1.50mm)

Buy Now Datasheet
Crystals - 631-FKFSXEIHM0.032768-T3TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

Buy Now Datasheet
Crystals - 631-FKFSXEIHM0.032768-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

Buy Now Datasheet
Crystals - 631-FKFSXEIHM0.032768-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

32.768kHz ±20ppm Crystal 12.5pF 65 kOhms 4-SMD, Flat Lead, 3 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Crystals
Product Number 631-FKFSXEIHM0.032768-T3TR-ND
Product Name Crystals, Oscillators, Resonators -Crystals Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 4-SMD, Flat Lead, 3 Leads Surface Mount; 4-SMD, Flat Lead, 3 Leads
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0327 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details