Fox Electronics, Inc. Crystals FKFSREIBM0.032768-T3

Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FKFSREIBM0.032768-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 631-FKFSREIBM0.032768-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
Crystals - 631-FKFSREIBM0.032768-T3TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

32.768kHz ±20ppm Crystal 6pF 50 kOhms 4-SOJ, 5.50mm pitch

Buy Now Datasheet
CRYSTAL 32.7680KHZ 6PF SMD - 310-FKFSREIBM0.032768-T3 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 32.7680KHZ 6PF SMD
310-FKFSREIBM0.032768-T3
CRYSTAL 32.7680KHZ 6PF SMD 310-FKFSREIBM0.032768-T3
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 6PF SMD

CRYSTAL 32.7680KHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 631-FKFSREIBM0.032768-T3DKR-ND 310-FKFSREIBM0.032768-T3 FKFSREIBM0.032768-T3
Product Name Crystals CRYSTAL 32.7680KHZ 6PF SMD Crystals
Package / Form Factor Surface Mount; 4-SOJ, 5.50mm pitch Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 6 pF 6 pF 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details