Fox Electronics, Inc. Crystals FK13AEIHI0.032768-T3

Description
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FK13AEIHI0.032768-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK13AEIHI0.032768-T3TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK13AEIHI0.032768-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 80 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number 631-FK13AEIHI0.032768-T3CT-ND FK13AEIHI0.032768-T3
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1734480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 1735694 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details