Fox Electronics, Inc. Crystals FK135EIWM0.032768-T3

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FK135EIWM0.032768-T3TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK135EIWM0.032768-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK135EIWM0.032768-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 631-FK135EIWM0.032768-T3TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details