Fox Electronics, Inc. Crystals FK135EIHM0.032768-T3

Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 631-FK135EIHM0.032768-T3DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK135EIHM0.032768-T3TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 631-FK135EIHM0.032768-T3CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: Fox Electronics Category: Crystals, Oscillators, Resonators Crystals Series: K135 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: kHz Crystal (Tuning Fork) Frequency: 32.768 kHz Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF

Alternative Parts (Cross-Reference): Cross
Manufacturer: Fox Electronics
Category: Crystals, Oscillators, Resonators Crystals
Series: K135
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: kHz Crystal (Tuning Fork)
Frequency: 32.768 kHz
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Oscillators Crystals Crystals
Product Number 631-FK135EIHM0.032768-T3DKR-ND FK135EIHM0.032768-T3 FK135EIHM0.032768-T3
Product Name Crystals Crystals, Oscillators, Resonators Crystals Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Through Hole Oscillators - ECS-2100AX-283.2 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details